TE Connectivity
983 10C 10#16 Pin Recp Deutsch - Te Connectivity
BACC63CN1610P9
Description
983 10C 10#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
983 10C 10#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
983 10C 10#16 Pin Recp Deutsch - Te Connectivity
53AC4033
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch BACC63CN1610P9 |
53AC4033 |
|
Product Name
|
|
983 10C 10#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
Circular / Cylindrical Connectors
Mounting
Free Hanging (In-Line)
Voltage Rating
250 volts
View Details