TE Connectivity
983 7C 7#16 Pin Recp Deutsch - Te Connectivity
BACC63CN1407P7A
Description
983 7C 7#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
983 7C 7#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
983 7C 7#16 Pin Recp Deutsch - Te Connectivity
01X9012
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch BACC63CN1407P7A |
01X9012 |
|
Product Name
|
|
983 7C 7#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details