TE Connectivity
983 4C 4#12 Pin Recp Deutsch - Te Connectivity
BACC63CN1404PNA
Description
983 4C 4#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
983 4C 4#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
983 4C 4#12 Pin Recp Deutsch - Te Connectivity
01X8999
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch BACC63CN1404PNA |
01X8999 |
|
Product Name
|
|
983 4C 4#12 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Rectangular Connectors, Heavy Duty
Contact Size (AWG)
18 to 24 AWG
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details