TE Connectivity
983 4C 4#12 Pin Recp Deutsch - Te Connectivity
BACC63CN1404P8
Description
983 4C 4#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
983 4C 4#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
983 4C 4#12 Pin Recp Deutsch - Te Connectivity
08AC7769
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch BACC63CN1404P8 |
08AC7769 |
|
Product Name
|
|
983 4C 4#12 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers