TE Connectivity
983 12C 12#20 Pin Recp Deutsch - Te Connectivity
BACC63CN1212PN
Description
983 12C 12#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
983 12C 12#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
983 12C 12#20 Pin Recp Deutsch - Te Connectivity
01X8986
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch BACC63CN1212PN |
01X8986 |
|
Product Name
|
|
983 12C 12#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details