BACC63CM1808PNA -- 983 8C 8#12 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
983 8C 8#12 Pin Plug Deutsch - Te Connectivity
BACC63CM1808PNA
Description
983 8C 8#12 PIN PLUG
Description
983 8C 8#12 PIN PLUG
Suppliers
983 8C 8#12 Pin Plug Deutsch - Te Connectivity
19X3277
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
19X3277 |
|
Product Name
|
983 8C 8#12 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Coaxial Connector
Voltage Rating
7500 volts
Current Rating
3.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers