TE Connectivity Contact, Socket, 26-22Awg, Crimp; Product Range Amp Te Connectivity BACA-AMP-124

Description
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini-Universal MATE-N-LOK Series; Contact Plating:Gold Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire SizeRoHS Compliant: Yes
Description
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini-Universal MATE-N-LOK Series; Contact Plating:Gold Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire SizeRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 26-22Awg, Crimp; Product Range Amp Te Connectivity - 17AH8611 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp Te Connectivity
17AH8611
Contact, Socket, 26-22Awg, Crimp; Product Range Amp Te Connectivity 17AH8611
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini-Universal MATE-N-LOK Series; Contact Plating:Gold Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire SizeRoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini-Universal MATE-N-LOK Series; Contact Plating:Gold Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire SizeRoHS Compliant: Yes

Supplier's Site
Contact, Socket, 26-22Awg, Crimp; Product Range Amp Te Connectivity - 31AH1346 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp Te Connectivity
31AH1346
Contact, Socket, 26-22Awg, Crimp; Product Range Amp Te Connectivity 31AH1346
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini-Universal MATE-N-LOK Series; Contact Plating:Gold Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire SizeRoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini-Universal MATE-N-LOK Series; Contact Plating:Gold Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire SizeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 17AH8611
Product Name Contact, Socket, 26-22Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-14-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details