The B8065CR is a mobile coil antenna designed for RF applications within the frequency range of 806 to 866 MHz, featuring a gain of 5 dBi. It is constructed with a black chrome-plated brass ferrule and utilizes an elastomer spring, which enhances flexibility and shape retention while minimizing electronic and road noise compared to traditional stainless steel springs. The antenna is suitable for various demanding mobile radio communication environments, with an operating temperature range of -45 to 85°C and wind speed survivability of over 100 mph. The antenna's dimensions include a height of 65-85 mm, depending on whip options, and a base outer diameter of 22 mm. Installation is facilitated through a 5/16-24 thread. This product is ideal for engineers seeking a robust and reliable antenna solution for mobile applications.
836MHz Whip, Straight RF Antenna 806MHz ~ 866MHz 5dBi NMO Base Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Antennas |
| Product Number | B8065CR |
| Product Name | RF Antennas |
| Technology Type | Whip; Whip, Straight |