TE Connectivity Antennas B8065C

Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, Cellular Primary Application : Cellular, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 866 Frequency Category : 862 - 870 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, Cellular Primary Application : Cellular, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 866 Frequency Category : 862 - 870 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - B8065C - TE Connectivity
Berwyn, PA, United States
Antennas
B8065C
Antennas B8065C
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, Cellular Primary Application : Cellular, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 866 Frequency Category : 862 - 870 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Vehicular, Cellular
  • Primary Application : Cellular, Vehicular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 806 - 866
  • Frequency Category : 862 - 870
  • Gain (Max) (DB) : 5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - B8065C-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
B8065C-ND
RF Antennas B8065C-ND
836MHz Whip, Straight RF Antenna 806MHz ~ 866MHz 5dB NMO Base Mount

836MHz Whip, Straight RF Antenna 806MHz ~ 866MHz 5dB NMO Base Mount

Buy Now Datasheet
RF Antennas - B8065C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
B8065C
RF Antennas B8065C
836MHz Whip, Straight RF Antenna 806MHz ~ 866MHz 5dB NMO Base Mount

836MHz Whip, Straight RF Antenna 806MHz ~ 866MHz 5dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number B8065C B8065C-ND B8065C
Product Name Antennas RF Antennas RF Antennas
Applications Cellular, Vehicular RF Antennas
Pattern Type Omni directional
Primary Frequency Range 806.0 to 866.0 MHz 836.0 MHz
Gain 3 to 6 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118900-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 1-2195835-2 - TE Connectivity
Specs
Applications ISM, Zigbee, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2332157-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Wi-Fi, GPS, LTE, WLAN, GNSS, GSM, Cellular
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
6 suppliers
Antennas - 1-2108937-3 - TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers