TE Connectivity RF Antennas B4905CS

Description
501MHz Whip, Straight RF Antenna 490MHz ~ 512MHz 5dBi NMO Base Mount
Datasheet
Description
501MHz Whip, Straight RF Antenna 490MHz ~ 512MHz 5dBi NMO Base Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - B4905CS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
B4905CS
RF Antennas B4905CS
501MHz Whip, Straight RF Antenna 490MHz ~ 512MHz 5dBi NMO Base Mount

501MHz Whip, Straight RF Antenna 490MHz ~ 512MHz 5dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number B4905CS
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details