TE Connectivity Antennas B4505CN

Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF, Vehicular Primary Application : Vehicular, UHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 350 - 520 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote
Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF, Vehicular Primary Application : Vehicular, UHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 350 - 520 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B4505CN is a base-loaded mobile antenna designed for operation within the frequency range of 450-470 MHz. It features a gain of 5 dBi and has a vertical polarization with an omni-directional radiation pattern. The antenna is characterized by a maximum power handling capability of 100 watts at an ambient temperature of 25°C and a voltage standing wave ratio (VSWR) of ,â§ 2.0:1. Mechanical specifications include a height of 820 mm and a diameter of 36.57 mm, with a weight of 205.5 grams. The antenna is suitable for both indoor and outdoor applications and is compliant with RoHS material substance regulations. It is designed for easy installation with an NMO mount and includes a long tuning ferrule for minor frequency adjustments. The product is 100% tested on a network analyzer, ensuring reliable performance. Applications for the B4505CN include public safety, transportation, utility, and military mobile communications.

Datasheet Summary
Powered by GS/AI

The B4505CN is a base-loaded mobile antenna designed for operation within the frequency range of 450-470 MHz. It features a gain of 5 dBi and has a vertical polarization with an omni-directional radiation pattern. The antenna is characterized by a maximum power handling capability of 100 watts at an ambient temperature of 25°C and a voltage standing wave ratio (VSWR) of ,â§ 2.0:1. Mechanical specifications include a height of 820 mm and a diameter of 36.57 mm, with a weight of 205.5 grams. The antenna is suitable for both indoor and outdoor applications and is compliant with RoHS material substance regulations. It is designed for easy installation with an NMO mount and includes a long tuning ferrule for minor frequency adjustments. The product is 100% tested on a network analyzer, ensuring reliable performance. Applications for the B4505CN include public safety, transportation, utility, and military mobile communications.

Suppliers

Company
Product
Description
Supplier Links
Antennas - B4505CN - TE Connectivity
Berwyn, PA, United States
Antennas
B4505CN
Antennas B4505CN
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF, Vehicular Primary Application : Vehicular, UHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 350 - 520 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : UHF, Vehicular
  • Primary Application : Vehicular, UHF

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 450 - 470
  • Frequency Category : 350 - 520
  • Gain (Max) (DB) : 5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - B4505CN-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
B4505CN-ND
RF Antennas B4505CN-ND
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 5dBi NMO Base Mount

460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 5dBi NMO Base Mount

Buy Now Datasheet
RF Antennas - B4505CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
B4505CN
RF Antennas B4505CN
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 5dBi NMO Base Mount

460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 5dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number B4505CN B4505CN-ND B4505CN
Product Name Antennas RF Antennas RF Antennas
Applications Vehicular, UHF RF Antennas
Pattern Type Omni directional
Primary Frequency Range 450.0 to 470.0 MHz 460.0 MHz
Gain 3 to 6 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108921-2 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2344654-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
RF Antennas - 1513309-1 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type FlexPIFA
View Details
Antennas - 2118439-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, Bluetooth, WLAN, ZigBee
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
4 suppliers