TE Connectivity RF Antennas B4065CS

Description
418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 5dBi NMO Base Mount
Description
418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 5dBi NMO Base Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The B4065C is a closed coil collinear RF antenna designed for frequency ranges between 406 MHz and 430 MHz, with a gain of 5 dBi. It features a tunable design, allowing for adjustments to optimize performance within its specified frequency range. The overall length of the antenna is 39.5 inches, with a whip style of 37-3/8 inches. This antenna is suitable for applications requiring reliable communication in the UHF band, making it ideal for use in various mobile and industrial environments. Its robust construction ensures durability and longevity, making it a viable option for demanding applications.

Datasheet Summary
Powered by GS/AI

The B4065C is a closed coil collinear RF antenna designed for frequency ranges between 406 MHz and 430 MHz, with a gain of 5 dBi. It features a tunable design, allowing for adjustments to optimize performance within its specified frequency range. The overall length of the antenna is 39.5 inches, with a whip style of 37-3/8 inches. This antenna is suitable for applications requiring reliable communication in the UHF band, making it ideal for use in various mobile and industrial environments. Its robust construction ensures durability and longevity, making it a viable option for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - B4065CS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
B4065CS
RF Antennas B4065CS
418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 5dBi NMO Base Mount

418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 5dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number B4065CS
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2118907-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
WiFi Antennas - 150974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 450.0 to ? MHz
Gain -3.5 dB
View Details
Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details