TE Connectivity Antennas B2002N

Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, VHF Primary Application : VHF, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 200 - 225 Frequency Category : 154 - 250 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, VHF Primary Application : VHF, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 200 - 225 Frequency Category : 154 - 250 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - B2002N - TE Connectivity
Berwyn, PA, United States
Antennas
B2002N
Antennas B2002N
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, VHF Primary Application : VHF, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 200 - 225 Frequency Category : 154 - 250 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Vehicular, VHF
  • Primary Application : VHF, Vehicular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 200 - 225
  • Frequency Category : 154 - 250
  • Gain (Max) (DB) : 2
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - B2002N-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
B2002N-ND
RF Antennas B2002N-ND
212MHz Whip, Straight RF Antenna 200MHz ~ 225MHz 2.4dBi NMO Base Mount

212MHz Whip, Straight RF Antenna 200MHz ~ 225MHz 2.4dBi NMO Base Mount

Buy Now Datasheet
RF Antennas - B2002N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
B2002N
RF Antennas B2002N
212MHz Whip, Straight RF Antenna 200MHz ~ 225MHz 2.4dBi NMO Base Mount

212MHz Whip, Straight RF Antenna 200MHz ~ 225MHz 2.4dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number B2002N B2002N-ND B2002N
Product Name Antennas RF Antennas RF Antennas
Applications VHF, Vehicular RF Antennas
Pattern Type Omni directional
Primary Frequency Range 200.0 to 225.0 MHz 212.0 MHz
Gain 0.0 to 3 dB 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195773-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, CDMA 850, LTE, ISM, Bluetooth, GSM, DECT EU, Wi-Fi, CDMA 1900, GSM 1800, Cellular, GSM 900
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
3 suppliers
Antennas - 2344654-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
RF Antennas - 1513309-1 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type FlexPIFA
View Details
Antennas - 2108792-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers