TE Connectivity 174MHz Rf Antenna B1443R

Description
Antennas WHIP,MC,5/8,144-174M Hz 159,3dBi,CH,GP, Product overview: B1443R from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 174MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 174MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-B1443R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antennas WHIP,MC,5/8,144-174M Hz 159,3dBi,CH,GP, Product overview: B1443R from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 174MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 174MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-B1443R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
174MHz Rf Antenna - 875-B1443R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
174MHz Rf Antenna
875-B1443R
174MHz Rf Antenna 875-B1443R
Antennas WHIP,MC,5/8,144-174M Hz 159,3dBi,CH,GP, Product overview: B1443R from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 174MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 174MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-B1443R can be used for catalog matching and distributor lookup.

Antennas WHIP,MC,5/8,144-174MHz 159,3dBi,CH,GP, Product overview: B1443R from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 174MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 174MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-B1443R can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - B1443R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
B1443R
RF Antennas B1443R
159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 3dBi NMO Base Mount

159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-B1443R B1443R
Product Name 174MHz Rf Antenna RF Antennas
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS L1 Passive Ceramic Patch Antenna (10x10x4mm) - ET-GPL1-104 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers