TE Connectivity Antennas B1322NR

Description
Body Features Antenna Weight : 263.1 G  [9.28 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 1427.74 MM  [56.21 INCH ] Product Width : 22 MM  [.87 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : VHF Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 132 - 174 Frequency Category : 132 - 174 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 263.1 G  [9.28 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 1427.74 MM  [56.21 INCH ] Product Width : 22 MM  [.87 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : VHF Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 132 - 174 Frequency Category : 132 - 174 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - B1322NR - TE Connectivity
Berwyn, PA, United States
Antennas
B1322NR
Antennas B1322NR
Body Features Antenna Weight : 263.1 G  [9.28 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 1427.74 MM  [56.21 INCH ] Product Width : 22 MM  [.87 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : VHF Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 132 - 174 Frequency Category : 132 - 174 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 263.1 G  [9.28 OZ ]

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 1427.74 MM  [56.21 INCH ]
  • Product Width : 22 MM  [.87 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : VHF
  • Primary Application : Vehicular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 132 - 174
  • Frequency Category : 132 - 174
  • Gain (Max) (DB) : 2
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-1249-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1249-ND
RF Antennas 994-1249-ND
153MHz Whip, Straight RF Antenna 132MHz ~ 174MHz 2dBi NMO Base Mount

153MHz Whip, Straight RF Antenna 132MHz ~ 174MHz 2dBi NMO Base Mount

Buy Now Datasheet
RF Antennas - B1322NR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
B1322NR
RF Antennas B1322NR
153MHz Whip, Straight RF Antenna 132MHz ~ 174MHz 2dBi NMO Base Mount

153MHz Whip, Straight RF Antenna 132MHz ~ 174MHz 2dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number B1322NR 994-1249-ND B1322NR
Product Name Antennas RF Antennas RF Antennas
Applications Vehicular RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 132.0 to 174.0 MHz 153.0 MHz
Gain 0.0 to 3 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108792-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108921-3 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2344656-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2344655-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers