TE Connectivity Power Relays, Over 2 Amps B07D934BC2-0052

Description
General Purpose Relay DPDT (2 Form C) 26.5VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 26.5VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - A132176-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
A132176-ND
Power Relays, Over 2 Amps A132176-ND
General Purpose Relay DPDT (2 Form C) 26.5VDC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 26.5VDC Coil Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
B07D934BC2-0052
General Purpose Relays B07D934BC2-0052
General Purpose Relays M5757/23-004

General Purpose Relays M5757/23-004

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
B07D934BC2-0052
Relays - Power Relays, Over 2 Amps B07D934BC2-0052
RELAY GEN PURPOSE DPDT 10A 26.5V

RELAY GEN PURPOSE DPDT 10A 26.5V

Supplier's Site
Power Relay, Dpdt, 26.5Vdc, 10A, Panel; Contact Configuration Cii Te Connectivity - 38M9806 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 26.5Vdc, 10A, Panel; Contact Configuration Cii Te Connectivity
38M9806
Power Relay, Dpdt, 26.5Vdc, 10A, Panel; Contact Configuration Cii Te Connectivity 38M9806
POWER RELAY, DPDT, 26.5VDC, 10A, PANEL; Contact Configuration:DPDT; Coil Voltage:26.5VDC; Contact Current:10A; Product Range:-; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: No

POWER RELAY, DPDT, 26.5VDC, 10A, PANEL; Contact Configuration:DPDT; Coil Voltage:26.5VDC; Contact Current:10A; Product Range:-; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number A132176-ND B07D934BC2-0052 B07D934BC2-0052 38M9806
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Power Relay, Dpdt, 26.5Vdc, 10A, Panel; Contact Configuration Cii Te Connectivity
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CF040N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Specs
Relay Type High Voltage Relay
Mounting TH
View Details