General Purpose Relay DPDT (2 Form C) 26.5VDC Coil Chassis Mount
POWER/SIGNAL RELAY 2 FORM C DPDT
RELAY, DPDT, 115VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:26.5VDC; Contact Current:10A; Product Range:07 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:115VAC; Relay Terminals:Solder RoHS Compliant: No
General Purpose Relays 26.5V 10A 2 Form C (DPDT) 2 CO
RELAY GEN PURPOSE DPDT 10A 26.5V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1122-1004-ND | 81H0443 | B07D932BC2-0348 | B07D932BC2-0348 |
| Product Name | Power Relays, Over 2 Amps | Relay, Dpdt, 115Vac, 28Vdc, 10A; Contact Configuration Cii Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |