General Purpose Relay DPDT (2 Form C) 26.5VDC Coil Chassis Mount
RELAY GEN PURPOSE DPDT 10A 26.5V
General Purpose Relays 26.5V 10A 2 Form C (DPDT) 2 CO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1122-1015-ND | B07D634BC2-0051 | B07D634BC2-0051 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) |