TE Connectivity ™ Solder Sleeve - B-155-00-01 B-155-00-01

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1011249-B-155-00-01 Type: Wire to Connector Color: Clear Length: 1.063" (27.00mm) Diameter: 0.750" (19.05mm), 0.670" (17.02mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1011249-B-155-00-01 Type: Wire to Connector Color: Clear Length: 1.063" (27.00mm) Diameter: 0.750" (19.05mm), 0.670" (17.02mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Solder Sleeve - B-155-00-01
1011249-B-155-00-01
Solder Sleeve - B-155-00-01 1011249-B-155-00-01
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1011249-B-155-00-01 Type: Wire to Connector Color: Clear Length: 1.063" (27.00mm) Diameter: 0.750" (19.05mm), 0.670" (17.02mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1011249-B-155-00-01
Type: Wire to Connector
Color: Clear
Length: 1.063" (27.00mm)
Diameter: 0.750" (19.05mm), 0.670" (17.02mm)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1011249-B-155-00-01
Product Name Solder Sleeve - B-155-00-01
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details