TE Connectivity ™ Solder Sleeve - B-150-13 B-150-13

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1021384-B-150-13 Type: Wire to Wire Color: Clear Length: 1.791" (45.50mm) Diameter: 0.512" (13.00mm), 0.594" (15.09mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1021384-B-150-13 Type: Wire to Wire Color: Clear Length: 1.791" (45.50mm) Diameter: 0.512" (13.00mm), 0.594" (15.09mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Solder Sleeve - B-150-13
1021384-B-150-13
Solder Sleeve - B-150-13 1021384-B-150-13
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1021384-B-150-13 Type: Wire to Wire Color: Clear Length: 1.791" (45.50mm) Diameter: 0.512" (13.00mm), 0.594" (15.09mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1021384-B-150-13
Type: Wire to Wire
Color: Clear
Length: 1.791" (45.50mm)
Diameter: 0.512" (13.00mm), 0.594" (15.09mm)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1021384-B-150-13
Product Name Solder Sleeve - B-150-13
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details