Connectors
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated Heat Shrink"
Terminals H/S-REC 22-18 RED .250X.032 Product overview: B-106-3631 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-B-106-3631 can be used for catalog matching and distributor lookup.
FEMALE DISCONNECT, 0.25", 22-18AWG; Product Range:DuraSeal Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | B-106-3631 | B-106-3631-ND | 2031-B-106-3631 | 64J9130 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Electronic Connector | Female Disconnect, 0.25", 22-18Awg; Product Range Raychem - Te Connectivity | |
| Gender | Female / Jack | Female / Jack |