TE Connectivity Terminal, Ring, 14Mm, 22-18Awg, Crimp, Red; Stud Size - Metric Raychem - Te Connectivity B-106-1801

Description
TERMINAL, RING, 14MM, 22-18AWG, CRIMP, RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Product Range:DuraSeal Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING, 14MM, 22-18AWG, CRIMP, RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Product Range:DuraSeal Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring, 14Mm, 22-18Awg, Crimp, Red; Stud Size - Metric Raychem - Te Connectivity - 64J9127 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, 14Mm, 22-18Awg, Crimp, Red; Stud Size - Metric Raychem - Te Connectivity
64J9127
Terminal, Ring, 14Mm, 22-18Awg, Crimp, Red; Stud Size - Metric Raychem - Te Connectivity 64J9127
TERMINAL, RING, 14MM, 22-18AWG, CRIMP, RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Product Range:DuraSeal Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING, 14MM, 22-18AWG, CRIMP, RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Product Range:DuraSeal Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64J9127
Product Name Terminal, Ring, 14Mm, 22-18Awg, Crimp, Red; Stud Size - Metric Raychem - Te Connectivity
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products