TE Connectivity Stud Size - Metric Raychem - Te Connectivity B-106-1603.

Description
Stud Size - Metric:-; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:DuraSeal Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); Connector Type:Ring Tongue RoHS Compliant: Yes
Description
Stud Size - Metric:-; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:DuraSeal Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); Connector Type:Ring Tongue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stud Size - Metric Raychem - Te Connectivity - 14AC8601 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Raychem - Te Connectivity
14AC8601
Stud Size - Metric Raychem - Te Connectivity 14AC8601
Stud Size - Metric:-; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:DuraSeal Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); Connector Type:Ring Tongue RoHS Compliant: Yes

Stud Size - Metric:-; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:DuraSeal Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14AC8601
Product Name Stud Size - Metric Raychem - Te Connectivity
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details