Connectors
TERMINAL, RING, 11MM, 12-10AWG, CRIMP, YEL; Stud Size - Metric:-; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:DuraSeal Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); Stud/Tab Size:11mm RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | B-106-1603 | 35K3309 |
| Product Name | Terminal, Ring, 11Mm, 12-10Awg, Crimp, Yel; Stud Size - Metric Raychem - Te Connectivity | |
| Contact Size (AWG) | ? to 10 AWG |