TE Connectivity Terminal, Ring Tongue, M6, 14Awg, Blue; Stud Size - Metric Raychem - Te Connectivity B-106-1602

Description
TERMINAL, RING TONGUE, M6, 14AWG, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:DuraSeal Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Description
TERMINAL, RING TONGUE, M6, 14AWG, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:DuraSeal Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, M6, 14Awg, Blue; Stud Size - Metric Raychem - Te Connectivity - 33K4019 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M6, 14Awg, Blue; Stud Size - Metric Raychem - Te Connectivity
33K4019
Terminal, Ring Tongue, M6, 14Awg, Blue; Stud Size - Metric Raychem - Te Connectivity 33K4019
TERMINAL, RING TONGUE, M6, 14AWG, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:DuraSeal Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, M6, 14AWG, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:DuraSeal Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33K4019
Product Name Terminal, Ring Tongue, M6, 14Awg, Blue; Stud Size - Metric Raychem - Te Connectivity
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details