TE Connectivity Terminal, Ring Tongue, M5, 14Awg, Blue; Stud Size - Metric Raychem - Te Connectivity B-106-1502

Description
TERMINAL, RING TONGUE, M5, 14AWG, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:DuraSeal Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, M5, 14AWG, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:DuraSeal Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, M5, 14Awg, Blue; Stud Size - Metric Raychem - Te Connectivity - 17M8683 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M5, 14Awg, Blue; Stud Size - Metric Raychem - Te Connectivity
17M8683
Terminal, Ring Tongue, M5, 14Awg, Blue; Stud Size - Metric Raychem - Te Connectivity 17M8683
TERMINAL, RING TONGUE, M5, 14AWG, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:DuraSeal Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, M5, 14AWG, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:DuraSeal Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M8683
Product Name Terminal, Ring Tongue, M5, 14Awg, Blue; Stud Size - Metric Raychem - Te Connectivity
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products