Ring Terminal Connector Circular 14-16 AWG Crimp
Terminals B-106-1502-S Product overview: B-106-1502-S from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-B-106-1502-S can be used for catalog matching and distributor lookup.
TERMINAL, RING TONGUE, 16-14AWG, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:DuraSeal Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A104719-ND | 2031-B-106-1502-S | 43M0430 |
| Product Name | Ring Connectors | Electronic Connector | Terminal, Ring Tongue, 16-14Awg, Crimp, Blue; Stud Size - Metric Raychem - Te Connectivity |
| Mounting | Free Hanging (In-Line) |