TE Connectivity Terminal, Ring,10Mm, 22-18Awg, Crimp, Red; Stud Size - Metric Raychem - Te Connectivity B-106-1501

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring,10Mm, 22-18Awg, Crimp, Red; Stud Size - Metric Raychem - Te Connectivity - 29M8003 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring,10Mm, 22-18Awg, Crimp, Red; Stud Size - Metric Raychem - Te Connectivity
29M8003
Terminal, Ring,10Mm, 22-18Awg, Crimp, Red; Stud Size - Metric Raychem - Te Connectivity 29M8003
TERMINAL, RING,10MM, 22-18AWG, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Product Range:DuraSeal Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

TERMINAL, RING,10MM, 22-18AWG, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Product Range:DuraSeal Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

Supplier's Site Datasheet
B-106-1501 Raychem - Te Connectivity - 74AC8243 - Newark, An Avnet Company
Chicago, IL, United States
B-106-1501 Raychem - Te Connectivity
74AC8243
B-106-1501 Raychem - Te Connectivity 74AC8243
B-106-1501

B-106-1501

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number B-106-1501 29M8003 74AC8243
Product Name Terminal, Ring,10Mm, 22-18Awg, Crimp, Red; Stud Size - Metric Raychem - Te Connectivity B-106-1501 Raychem - Te Connectivity
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers