TE Connectivity Terminal, Ring Tongue, M4, 14Awg, Blue; Stud Size - Metric Raychem - Te Connectivity B-106-1402

Description
Connectors
Request a Quote
Description
Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, M4, 14Awg, Blue; Stud Size - Metric Raychem - Te Connectivity - 43M0429 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M4, 14Awg, Blue; Stud Size - Metric Raychem - Te Connectivity
43M0429
Terminal, Ring Tongue, M4, 14Awg, Blue; Stud Size - Metric Raychem - Te Connectivity 43M0429
TERMINAL, RING TONGUE, M4, 14AWG, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:DuraSeal Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, M4, 14AWG, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:DuraSeal Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number B-106-1402 43M0429
Product Name Terminal, Ring Tongue, M4, 14Awg, Blue; Stud Size - Metric Raychem - Te Connectivity
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1261-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details