TE Connectivity Toggle Switches AWTN1504

Description
TE Connectivity AWTN1504 Toggle Switch
Request a Quote Datasheet
Description
TE Connectivity AWTN1504 Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 317437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
317437
Toggle Switches 317437
TE Connectivity AWTN1504 Toggle Switch

TE Connectivity AWTN1504 Toggle Switch

Supplier's Site
Toggle Switches - 1648695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
1648695
Toggle Switches 1648695
TE Connectivity AWTN1504 Toggle Switch

TE Connectivity AWTN1504 Toggle Switch

Supplier's Site
Toggle Switch, Dpdt, 20A, 250 V; Switch Operation Te Connectivity - 13M4592 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 20A, 250 V; Switch Operation Te Connectivity
13M4592
Toggle Switch, Dpdt, 20A, 250 V; Switch Operation Te Connectivity 13M4592
TOGGLE SWITCH, DPDT, 20A, 250 V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 20A, 250 V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
AWTN1504
Toggle Switches AWTN1504
Toggle Switches DPDT ON-ON BAT 20A PWR TOGGLE SWTCH

Toggle Switches DPDT ON-ON BAT 20A PWR TOGGLE SWTCH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 317437 13M4592 AWTN1504
Product Name Toggle Switches Toggle Switch, Dpdt, 20A, 250 V; Switch Operation Te Connectivity Toggle Switches
Switch Type Toggle Toggle Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Tab Screw Terminals
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Manual Starting Sw,Toggle Lever,1 Phase - 609T-XAX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details