TE Connectivity Anti Vandal Sw, 26A, 250V, Spdt, 25.2Mm; Product Range Alcoswitch Te Connectivity AVH25MSSFEA122604

Description
ANTI VANDAL SW, 26A, 250V, SPDT, 25.2MM; Product Range:AVH Series; Panel Cutout Diameter:25.2mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes
Datasheet
Description
ANTI VANDAL SW, 26A, 250V, SPDT, 25.2MM; Product Range:AVH Series; Panel Cutout Diameter:25.2mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Vandal Sw, 26A, 250V, Spdt, 25.2Mm; Product Range Alcoswitch Te Connectivity - 67AH6954 - Newark, An Avnet Company
Chicago, IL, United States
Anti Vandal Sw, 26A, 250V, Spdt, 25.2Mm; Product Range Alcoswitch Te Connectivity
67AH6954
Anti Vandal Sw, 26A, 250V, Spdt, 25.2Mm; Product Range Alcoswitch Te Connectivity 67AH6954
ANTI VANDAL SW, 26A, 250V, SPDT, 25.2MM; Product Range:AVH Series; Panel Cutout Diameter:25.2mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

ANTI VANDAL SW, 26A, 250V, SPDT, 25.2MM; Product Range:AVH Series; Panel Cutout Diameter:25.2mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67AH6954
Product Name Anti Vandal Sw, 26A, 250V, Spdt, 25.2Mm; Product Range Alcoswitch Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details