TE Connectivity Anti Vandal Sw, 26A, 250V, Spdt, 19.1Mm; Product Range Alcoswitch Te Connectivity AVH19MSFP5122604

Description
ANTI VANDAL SW, 26A, 250V, SPDT, 19.1MM; Product Range:AVH Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes
Datasheet
Description
ANTI VANDAL SW, 26A, 250V, SPDT, 19.1MM; Product Range:AVH Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Vandal Sw, 26A, 250V, Spdt, 19.1Mm; Product Range Alcoswitch Te Connectivity - 67AH6768 - Newark, An Avnet Company
Chicago, IL, United States
Anti Vandal Sw, 26A, 250V, Spdt, 19.1Mm; Product Range Alcoswitch Te Connectivity
67AH6768
Anti Vandal Sw, 26A, 250V, Spdt, 19.1Mm; Product Range Alcoswitch Te Connectivity 67AH6768
ANTI VANDAL SW, 26A, 250V, SPDT, 19.1MM; Product Range:AVH Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

ANTI VANDAL SW, 26A, 250V, SPDT, 19.1MM; Product Range:AVH Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67AH6768
Product Name Anti Vandal Sw, 26A, 250V, Spdt, 19.1Mm; Product Range Alcoswitch Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details