TE Connectivity Anti Vandal Sw, 26A, 250V, Spdt, 19.1Mm; Product Range Alcoswitch Te Connectivity AVH19MSFE3122604

Description
ANTI VANDAL SW, 26A, 250V, SPDT, 19.1MM; Product Range:AVH Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes
Datasheet
Description
ANTI VANDAL SW, 26A, 250V, SPDT, 19.1MM; Product Range:AVH Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Vandal Sw, 26A, 250V, Spdt, 19.1Mm; Product Range Alcoswitch Te Connectivity - 67AH6734 - Newark, An Avnet Company
Chicago, IL, United States
Anti Vandal Sw, 26A, 250V, Spdt, 19.1Mm; Product Range Alcoswitch Te Connectivity
67AH6734
Anti Vandal Sw, 26A, 250V, Spdt, 19.1Mm; Product Range Alcoswitch Te Connectivity 67AH6734
ANTI VANDAL SW, 26A, 250V, SPDT, 19.1MM; Product Range:AVH Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

ANTI VANDAL SW, 26A, 250V, SPDT, 19.1MM; Product Range:AVH Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67AH6734
Product Name Anti Vandal Sw, 26A, 250V, Spdt, 19.1Mm; Product Range Alcoswitch Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101193U050BF2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details