TE Connectivity Anti Vandal Sw, 26A, 250V, Spdt, 19.1Mm; Product Range Alcoswitch Te Connectivity AVH19MSFE16242604

Description
ANTI VANDAL SW, 26A, 250V, SPDT, 19.1MM; Product Range:AVH Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes
Datasheet
Description
ANTI VANDAL SW, 26A, 250V, SPDT, 19.1MM; Product Range:AVH Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Vandal Sw, 26A, 250V, Spdt, 19.1Mm; Product Range Alcoswitch Te Connectivity - 67AH6728 - Newark, An Avnet Company
Chicago, IL, United States
Anti Vandal Sw, 26A, 250V, Spdt, 19.1Mm; Product Range Alcoswitch Te Connectivity
67AH6728
Anti Vandal Sw, 26A, 250V, Spdt, 19.1Mm; Product Range Alcoswitch Te Connectivity 67AH6728
ANTI VANDAL SW, 26A, 250V, SPDT, 19.1MM; Product Range:AVH Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

ANTI VANDAL SW, 26A, 250V, SPDT, 19.1MM; Product Range:AVH Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67AH6728
Product Name Anti Vandal Sw, 26A, 250V, Spdt, 19.1Mm; Product Range Alcoswitch Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101462U025AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers