TE Connectivity Pushbutton Switches AV2521M724Q04

Description
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2544-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2544-ND
Pushbutton Switches 450-2544-ND
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - AV2521M724Q04 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
AV2521M724Q04
Switches - Pushbutton Switches AV2521M724Q04
SWITCH PUSHBUTTON DPDT 3A 250V

SWITCH PUSHBUTTON DPDT 3A 250V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
AV2521M724Q04
Pushbutton Switches AV2521M724Q04
Pushbutton Switches AV25 DPL 3A MOVING RING POWER BLUE 24V

Pushbutton Switches AV25 DPL 3A MOVING RING POWER BLUE 24V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2544-ND AV2521M724Q04 AV2521M724Q04
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Solder Terminals Solder Lug
Features DustProof; Illuminated Switch Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
Pushbutton Switches - 1241.1113.7095-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP1LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers