TE Connectivity Pb Switch, Spst, 250V, Quickconnect; Switch Operation Alcoswitch Te Connectivity AV2210000Q04.

Description
PB SWITCH, SPST, 250V, QUICKCONNECT; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:AV22 Series; RoHS Compliant: Yes
Description
PB SWITCH, SPST, 250V, QUICKCONNECT; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:AV22 Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst, 250V, Quickconnect; Switch Operation Alcoswitch Te Connectivity - 84Y5596 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 250V, Quickconnect; Switch Operation Alcoswitch Te Connectivity
84Y5596
Pb Switch, Spst, 250V, Quickconnect; Switch Operation Alcoswitch Te Connectivity 84Y5596
PB SWITCH, SPST, 250V, QUICKCONNECT; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:AV22 Series; RoHS Compliant: Yes

PB SWITCH, SPST, 250V, QUICKCONNECT; Switch Operation:Off-(On); Contact Configuration:SPST-NO; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:AV22 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 84Y5596
Product Name Pb Switch, Spst, 250V, Quickconnect; Switch Operation Alcoswitch Te Connectivity
Switch Function Off-(On)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP4LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Push Button Switches - 1-2364702-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-938 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Push Button Switches - 1113880 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details