TE Connectivity Pb Switch, Spdt, 250V, Quickconnect; Switch Operation Alcoswitch Te Connectivity AV1911000Q04.

Description
PB SWITCH, SPDT, 250V, QUICKCONNECT; Switch Operation:Off-On; Contact Configuration:SPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:AV19 Series; RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPDT, 250V, QUICKCONNECT; Switch Operation:Off-On; Contact Configuration:SPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:AV19 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 250V, Quickconnect; Switch Operation Alcoswitch Te Connectivity - 84Y5573 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 250V, Quickconnect; Switch Operation Alcoswitch Te Connectivity
84Y5573
Pb Switch, Spdt, 250V, Quickconnect; Switch Operation Alcoswitch Te Connectivity 84Y5573
PB SWITCH, SPDT, 250V, QUICKCONNECT; Switch Operation:Off-On; Contact Configuration:SPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:AV19 Series; RoHS Compliant: Yes

PB SWITCH, SPDT, 250V, QUICKCONNECT; Switch Operation:Off-On; Contact Configuration:SPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:AV19 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 84Y5573
Product Name Pb Switch, Spdt, 250V, Quickconnect; Switch Operation Alcoswitch Te Connectivity
Switch Function Off-On
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 15925 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details