TE Connectivity Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity AV1910E712Q04.

Description
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST-N O; Actuator / Cap Colour:Natural; Product Range:AV19 Series; Switch Operation:Off-(On); Illumination Colour:Blue; Switch Terminals:Solder Lug; Contact Current Max:3A;RoHS Compliant: Yes
Datasheet
Description
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST-N O; Actuator / Cap Colour:Natural; Product Range:AV19 Series; Switch Operation:Off-(On); Illumination Colour:Blue; Switch Terminals:Solder Lug; Contact Current Max:3A;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity - 31AC6129 - Newark, An Avnet Company
Chicago, IL, United States
Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity
31AC6129
Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity 31AC6129
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST-N O; Actuator / Cap Colour:Natural; Product Range:AV19 Series; Switch Operation:Off-(On); Illumination Colour:Blue; Switch Terminals:Solder Lug; Contact Current Max:3A;RoHS Compliant: Yes

VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST-NO; Actuator / Cap Colour:Natural; Product Range:AV19 Series; Switch Operation:Off-(On); Illumination Colour:Blue; Switch Terminals:Solder Lug; Contact Current Max:3A;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 31AC6129
Product Name Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity
Switch Type Tact Switch
Switch Function Off-(On)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3371-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
B3J Hinged Tactile Switch - B3J-3300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
Tactile Switches - 36-5154-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers