Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PROTECTIVE SLEEVING
TE CONNECTIVITY ™
ATUM40/13-0-5IN -- SHRNK TUB DW 3:1 BLK 40MMX5IN
TE Connectivity ™
SHRNK TUB DW 3:1 BLK 40MMX5IN
ATUM40/13-0-5IN
Description
SHRNK TUB DW 3:1 BLK 40MMX5IN
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
SHRNK TUB DW 3:1 BLK 40MMX5IN
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
SHRNK TUB DW 3:1 BLK 40MMX5IN
ATUM40/13-0-5IN
SHRNK TUB DW 3:1 BLK 40MMX5IN
ATUM40/13-0-5IN
SHRNK TUB DW 3:1 BLK 40MMX5IN
SHRNK TUB DW 3:1 BLK 40MMX5IN
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Protective Sleeving
Product Number
ATUM40/13-0-5IN
Product Name
SHRNK TUB DW 3:1 BLK 40MMX5IN
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data
Similar Products
PennEngineering®
Nylon Cable Slit Tubing
Heyco-Flex V
Specs
Sleeving
Shrink Tubing
Material
Nylon
View Details
RS Components, Ltd.
Cable Sleeves
1797013
Specs
Sleeving
Mesh / Braided Sleeving
Diameter
0.2756 to 0.5906 inch (7 to 15 mm)
Length
591 inch (15000 mm)
View Details
Kuriyama of America, Inc.
Tigerflex® 3.03 in. Fits Hose Banding Coil For TDH Drop and Transfer Hose|Master File
BCCF3
Specs
Sleeving
Spiral Wrap
Material
PVC
Diameter
3 inch (76.2 mm)
View Details
Altech Corp.
Protective Hoses, Solid Tubing, Sleeving
1200160
Specs
Sleeving
Wrap Around Sleeving
Material
Nylon® / Polyamide
Operating Temperature
-40 to 120 C (-40 to 248 F)
View Details