TE Connectivity Y NB12042001 ATUM-9/3-0-STK

Description
Y NB12042001
Request a Quote Datasheet
Description
Y NB12042001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Y NB12042001 - ATUM-9/3-0-STK - Heilind Electronics, Inc.
Wilmington, MA, United States
Y NB12042001
ATUM-9/3-0-STK
Y NB12042001 ATUM-9/3-0-STK
Y NB12042001

Y NB12042001

Buy Now
Heat Shrink Tubing - ATU093K-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
ATU093K-ND
Heat Shrink Tubing ATU093K-ND
"Heat Shrink Tubing, Semi-Flexible 0.354"" (8.99mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi-Flexible 0.354"" (8.99mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-ATUM-9/3-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-ATUM-9/3-0-STK-ND
Heat Shrink Tubing 484-ATUM-9/3-0-STK-ND
"Heat Shrink Tubing, Semi-Flexible 0.354"" (8.99mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi-Flexible 0.354"" (8.99mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Tubing, adhesive wall; 0.354 in. ID; 3:1 Shrink; 48 in. length; Black - 70101281 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, adhesive wall; 0.354 in. ID; 3:1 Shrink; 48 in. length; Black
70101281
Tubing, adhesive wall; 0.354 in. ID; 3:1 Shrink; 48 in. length; Black 70101281
Applications. Environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable transitions. High expansion ratio makes it possible to repair most damaged cable jackets without removing connectors. Features 3:1 and 4:1 Shrink Ratios Allow for Connector-to-Cable Sealing Semiflexible, Polyolefin Tubing Environmentally Seals and Protects Components and Interconnections Medium Wall Provides Increased Mechanical Protection ATUM Adhesive Lining Bonds to a Wide Variety of Plastics, Rubbers, and Metals, Including Polyethylene, Aluminum, Steel and Copper Minimum Shrink Temperature: 80°C Minimum Full Recovery Temp.: 110°C Operating Temperature Range: –55°C to 110°C ATUM Meets the Requirements of SAE-AMS-DTL-23053/4 Class 3

Applications. Environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable transitions. High expansion ratio makes it possible to repair most damaged cable jackets without removing connectors.
Features

  • 3:1 and 4:1 Shrink Ratios Allow for Connector-to-Cable Sealing
  • Semiflexible, Polyolefin Tubing Environmentally Seals and Protects Components and Interconnections
  • Medium Wall Provides Increased Mechanical Protection
  • ATUM Adhesive Lining Bonds to a Wide Variety of Plastics, Rubbers, and Metals, Including Polyethylene, Aluminum, Steel and Copper
  • Minimum Shrink Temperature: 80°C
  • Minimum Full Recovery Temp.: 110°C
  • Operating Temperature Range: –55°C to 110°C
  • ATUM Meets the Requirements of SAE-AMS-DTL-23053/4 Class 3
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number ATUM-9/3-0-STK ATU093K-ND 70101281
Product Name Y NB12042001 Heat Shrink Tubing Tubing, adhesive wall; 0.354 in. ID; 3:1 Shrink; 48 in. length; Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 2269085 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details