TE Connectivity Heat Shrink Tubing ATUM-24/8-0-STK

Description
"Heat Shrink Tubing, Semi-Flexible 0.945"" (24.00mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi-Flexible 0.945"" (24.00mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - ATU248K-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
ATU248K-ND
Heat Shrink Tubing ATU248K-ND
"Heat Shrink Tubing, Semi-Flexible 0.945"" (24.00mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi-Flexible 0.945"" (24.00mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-ATUM-24/8-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-ATUM-24/8-0-STK-ND
Heat Shrink Tubing 484-ATUM-24/8-0-STK-ND
"Heat Shrink Tubing, Semi-Flexible 0.945"" (24.00mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi-Flexible 0.945"" (24.00mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
NB10372001 ATUM-24/8-0-STK - ATUM-24/8-0-STK - Heilind Electronics, Inc.
Wilmington, MA, United States
NB10372001 ATUM-24/8-0-STK
ATUM-24/8-0-STK
NB10372001 ATUM-24/8-0-STK ATUM-24/8-0-STK
NB10372001 ATUM-24/8-0-STK

NB10372001 ATUM-24/8-0-STK

Buy Now
Swedesboro, NJ, United States
shrink tube
ATUM-24/8-0-STK
shrink tube ATUM-24/8-0-STK
ATUM-24/8-0-STK

ATUM-24/8-0-STK

Buy Now
Tubing, adhesive wall; 0.940 in. ID; 3:1 Shrink; 48 in. length; Black - 70101296 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, adhesive wall; 0.940 in. ID; 3:1 Shrink; 48 in. length; Black
70101296
Tubing, adhesive wall; 0.940 in. ID; 3:1 Shrink; 48 in. length; Black 70101296
Applications. Environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable transitions. High expansion ratio makes it possible to repair most damaged cable jackets without removing connectors. Features 3:1 and 4:1 Shrink Ratios Allow for Connector-to-Cable Sealing Semiflexible, Polyolefin Tubing Environmentally Seals and Protects Components and Interconnections Medium Wall Provides Increased Mechanical Protection ATUM Adhesive Lining Bonds to a Wide Variety of Plastics, Rubbers, and Metals, Including Polyethylene, Aluminum, Steel and Copper Minimum Shrink Temperature: 80°C Minimum Full Recovery Temp.: 110°C Operating Temperature Range: –55°C to 110°C ATUM Meets the Requirements of SAE-AMS-DTL-23053/4 Class 3

Applications. Environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable transitions. High expansion ratio makes it possible to repair most damaged cable jackets without removing connectors.
Features

  • 3:1 and 4:1 Shrink Ratios Allow for Connector-to-Cable Sealing
  • Semiflexible, Polyolefin Tubing Environmentally Seals and Protects Components and Interconnections
  • Medium Wall Provides Increased Mechanical Protection
  • ATUM Adhesive Lining Bonds to a Wide Variety of Plastics, Rubbers, and Metals, Including Polyethylene, Aluminum, Steel and Copper
  • Minimum Shrink Temperature: 80°C
  • Minimum Full Recovery Temp.: 110°C
  • Operating Temperature Range: –55°C to 110°C
  • ATUM Meets the Requirements of SAE-AMS-DTL-23053/4 Class 3
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number ATU248K-ND ATUM-24/8-0-STK ATUM-24/8-0-STK 70101296
Product Name Heat Shrink Tubing NB10372001 ATUM-24/8-0-STK shrink tube Tubing, adhesive wall; 0.940 in. ID; 3:1 Shrink; 48 in. length; Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 029557-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details