TE ConnectivityStandard Circular ConnectorsASX102-06PB-HE
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Sealed Feedthrough Type : No Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc
Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying : Keyway Polarization B Number of Positions : 6
Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 2 - 6
Dimensions Assembly Length (MM) : 18.3
Housing Features Circular Connector Shell Size : 2
Mechanical Attachment 嵌合調整のタイプ : Keyed Mating Alignment : With Mating Retention : With Mating Retention Type : Bayonet Peg Polarization Code : B
Operation/Applicatio
n Durability Rating (CYCLE) : 500
Other Field Serviceable : Yes
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Metal
Usage Conditions Fluid Resistance : Immersible IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range (DEGC) : -55 - 170
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Sealed Feedthrough Type : No Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc
Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying : Keyway Polarization B Number of Positions : 6
Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 2 - 6
Dimensions Assembly Length (MM) : 18.3
Housing Features Circular Connector Shell Size : 2
Mechanical Attachment 嵌合調整のタイプ : Keyed Mating Alignment : With Mating Retention : With Mating Retention Type : Bayonet Peg Polarization Code : B
Operation/Applicatio
n Durability Rating (CYCLE) : 500
Other Field Serviceable : Yes
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Metal
Usage Conditions Fluid Resistance : Immersible IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range (DEGC) : -55 - 170
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Sealed Feedthrough Type : No Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc
Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying : Keyway Polarization B Number of Positions : 6
Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 2 - 6
Dimensions Assembly Length (MM) : 18.3
Housing Features Circular Connector Shell Size : 2
Mechanical Attachment 嵌合調整のタイプ : Keyed Mating Alignment : With Mating Retention : With Mating Retention Type : Bayonet Peg Polarization Code : B
Operation/Applicatio
n Durability Rating (CYCLE) : 500
Other Field Serviceable : Yes
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Metal
Usage Conditions Fluid Resistance : Immersible IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range (DEGC) : -55 - 170
Body Features
Circular Connector Insulation Material Type : Hard Dielectric/Silicone
Entry Style : Rear Insertion
Environmental Protection : With
Environmental Protection Type : Sealed
Feedthrough Type : No
Hermetically Sealed : No
Shell Base Material : Aluminum Alloy
Shell Plating Material : Black Zinc
Configuration Features
Contacts Preloaded : No
Factory Installed Backshell : No
Keying : Keyway Polarization B
Number of Positions : 6
Contact Features
Circular Connector Contact Type : Pin
Contact Layout Arrangement : 2 - 6
Dimensions
Assembly Length (MM) : 18.3
Housing Features
Circular Connector Shell Size : 2
Mechanical Attachment
嵌合調整のタイプ : Keyed
Mating Alignment : With
Mating Retention : With
Mating Retention Type : Bayonet Peg
Polarization Code : B
Operation/Application
Durability Rating (CYCLE) : 500
Other
Field Serviceable : Yes
Product Type Features
Assembly Type : Electrical Connector
Circular Connector Type : Receptacle
Connector System : Wire-to-Wire
Product Type : Connector
Sealable : Yes
Shell Type : Metal
Usage Conditions
Fluid Resistance : Immersible
IP Dust Sealing Level : 6
IP Water Sealing Level : 7
Operating Temperature Range (DEGC) : -55 - 170
Buy Now
Technical Specifications
TE Connectivity
Product Category
Electrical Connectors
Product Number
ASX102-06PB-HE
Product Name
Standard Circular Connectors
Connector Type
Circular / Cylindrical Connectors; Wire to Wire Connector