TE Connectivity Standard Circular Connectors ASX102-05PC-HE

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Sealed Feedthrough Type : No Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying : Keyway Polarization C Number of Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 2 - 5 Dimensions Assembly Length (MM) : 18.3 Housing Features Circular Connector Shell Size : 2 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Peg Polarization Code : C Operation/Applicatio n Durability Rating (CYCLE) : 500 Other Field Serviceable : Yes Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Fluid Resistance : Immersible IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range (DEGC) : -55 - 170
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Sealed Feedthrough Type : No Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying : Keyway Polarization C Number of Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 2 - 5 Dimensions Assembly Length (MM) : 18.3 Housing Features Circular Connector Shell Size : 2 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Peg Polarization Code : C Operation/Applicatio n Durability Rating (CYCLE) : 500 Other Field Serviceable : Yes Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Fluid Resistance : Immersible IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range (DEGC) : -55 - 170
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ASX102-05PC-HE - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ASX102-05PC-HE
Standard Circular Connectors ASX102-05PC-HE
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Sealed Feedthrough Type : No Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying : Keyway Polarization C Number of Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 2 - 5 Dimensions Assembly Length (MM) : 18.3 Housing Features Circular Connector Shell Size : 2 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Peg Polarization Code : C Operation/Applicatio n Durability Rating (CYCLE) : 500 Other Field Serviceable : Yes Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Fluid Resistance : Immersible IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range (DEGC) : -55 - 170

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Entry Style : Rear Insertion
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Feedthrough Type : No
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum Alloy
  • Shell Plating Material : Black Zinc

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : No
  • Keying : Keyway Polarization C
  • Number of Positions : 5

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : 2 - 5

Dimensions


  • Assembly Length (MM) : 18.3

Housing Features


  • Circular Connector Shell Size : 2

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Bayonet Peg
  • Polarization Code : C

Operation/Application


  • Durability Rating (CYCLE) : 500

Other


  • Field Serviceable : Yes

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Receptacle
  • Connector System : Wire-to-Wire
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Fluid Resistance : Immersible
  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : 7
  • Operating Temperature Range (DEGC) : -55 - 170
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ASX102-05PC-HE
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 029566-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Standard Circular Connectors - 1-1589059-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
3 suppliers
RF Connectors - 1051150-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
Standard Circular Connectors - 1-1589055-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details