The Circular Connector Plug, part number 31AJ4073, features 17 positions designed for signal applications in a cable-to-cable configuration. It is a free-hanging cable mount connector made from a zinc alloy shell with electrodeposited nickel plating, providing durability and resistance to corrosion. The connector is rated for an operating voltage of 63 VAC and can withstand an operating temperature range of -20 to 130 °C. It has an IP67 environmental protection rating, ensuring resistance to dust and water ingress. The connector supports a cable diameter range of 9.5 to 12 mm and is designed for a durability rating of 500 mating cycles. It is compliant with various industry standards, including UL 94V-0 for flammability. This connector is suitable for applications requiring reliable signal transmission in challenging environments.
CIRCULAR CONN, PLUG, 17POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:17Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 31AJ4073 |
| Product Name | Circular Conn, Plug, 17Pos, Cable; Product Range Intercontec - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |