The Circular Connector Plug, part number 31AJ4071, features 17 positions designed for signal applications and is intended for cable-to-cable connections. It is a free-hanging cable mount type with a metal shell made from zinc alloy, coated with electrodeposited nickel for enhanced durability. The connector is constructed from PBT GF insulation material and is rated for an operating voltage of 63 VAC. This connector has an IP67 environmental protection rating, making it suitable for use in harsh conditions. It can accommodate cable diameters ranging from 6 to 9.5 mm and operates effectively within a temperature range of -20 to 130 °C. The connector is designed for a durability rating of 500 cycles and is shielded to reduce electromagnetic interference. Compliance with UL standards and RoHS directives ensures it meets safety and environmental regulations.
CIRCULAR CONN, PLUG, 17POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:17Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 31AJ4071 |
| Product Name | Circular Conn, Plug, 17Pos, Cable; Product Range Intercontec - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |