TE Connectivity Circular Connector, Plug, 17Pos, Cable; Product Range Intercontec - Te Connectivity ASTA035NN00610235000

Description
CIRCULAR CONNECTOR, PLUG, 17POS, CABLE; Product Range:SpeedTec 623 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 17POS, CABLE; Product Range:SpeedTec 623 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 17Pos, Cable; Product Range Intercontec - Te Connectivity - 73AH9654 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17Pos, Cable; Product Range Intercontec - Te Connectivity
73AH9654
Circular Connector, Plug, 17Pos, Cable; Product Range Intercontec - Te Connectivity 73AH9654
CIRCULAR CONNECTOR, PLUG, 17POS, CABLE; Product Range:SpeedTec 623 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 17POS, CABLE; Product Range:SpeedTec 623 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AH9654
Product Name Circular Connector, Plug, 17Pos, Cable; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Header, Pin; Screw Clamp; Straight Pin Header; 3; 10 A; 250 V; 0.197 in.; Gray - 70077329 - Allied Electronics, Inc.
Specs
Termination Screw
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details