The ASMD100F is a surface-mount resettable PPTC overcurrent protection device for automotive applications, available in the 2920 size package measuring 3.1 mm by 2.3 mm. It has a hold current of 0.90 A, a trip current of 2.16 A, a maximum voltage rating of 30 V, and a maximum fault current of 40 A. The device operates from -40°C to 85°C, is AEC-Q200 qualified, and meets RoHS and ISO/TS16949 standards. Its initial resistance is 0.098 Ω, increasing to 0.480 Ω maximum after reflow. The part is rated for 1.1 W power dissipation in the tripped state and is designed for use in electronic control modules, actuators, and trace protection applications.
PTC Resettable Fuse Product overview: ASMD100F-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-ASMD100F-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-ASMD100F-2 |
| Product Name | Circuit Protection Fuse |
| Fuse Material | Plastic |