The ASMD075F is a surface-mount resettable PPTC overcurrent protection device for automotive applications, available in a 2920 size package with dimensions of 3.1 mm by 2.3 mm. It has a hold current of 0.60 A, a trip current of 1.48 A, a maximum voltage rating of 30 V, and a maximum fault current of 40 A. The device operates from -40°C to 85°C and is AEC-Q200 qualified and RoHS compliant. It features a typical power dissipation of 1.1 W in the tripped state and a minimum resistance of 0.290 Ω at 25°C. The device is designed for use in automotive electronics, actuators, medium motors, and electronic control modules.
PTC Resettable Fuse Product overview: ASMD075F-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-ASMD075F-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-ASMD075F-2 |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |