TE Connectivity Circular Conn, R/a Plug; Product Range Intercontec - Te Connectivity ASDA216NN00590150000

Description
CIRCULAR CONN, R/A PLUG; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:-; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, R/A PLUG; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:-; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, R/a Plug; Product Range Intercontec - Te Connectivity - 35AJ1934 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug; Product Range Intercontec - Te Connectivity
35AJ1934
Circular Conn, R/a Plug; Product Range Intercontec - Te Connectivity 35AJ1934
CIRCULAR CONN, R/A PLUG; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:-; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

CIRCULAR CONN, R/A PLUG; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:-; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35AJ1934
Product Name Circular Conn, R/a Plug; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589059-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
PC Pin, Single Post Connectors - 36-11068-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details