TE Connectivity Circular Conn, R/a Plug; Product Range Intercontec - Te Connectivity ASDA215NN00590150000

Description
CIRCULAR CONN, R/A PLUG; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:-; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, R/A PLUG; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:-; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, R/a Plug; Product Range Intercontec - Te Connectivity - 35AJ1933 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug; Product Range Intercontec - Te Connectivity
35AJ1933
Circular Conn, R/a Plug; Product Range Intercontec - Te Connectivity 35AJ1933
CIRCULAR CONN, R/A PLUG; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:-; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

CIRCULAR CONN, R/A PLUG; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:-; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35AJ1933
Product Name Circular Conn, R/a Plug; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA6L4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details